Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#PBF 783133-LTC2921CGN-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783133-LTC2921CGN-3. 3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Five Power Supply Monitor Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Family Name: LTC2921 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2921CGN-3.3#TR; LTC2921CGN-3.3; LTC2921CGN-3.3#TRPBF ; LTC2921IGN-3.3; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783133-LTC2921CGN-3. 3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Five Power Supply Monitor Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Family Name: LTC2921 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2921CGN-3.3#TR; LTC2921CGN-3.3; LTC2921CGN-3.3#TRPBF ; LTC2921IGN-3.3; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#PBF - 783133-LTC2921CGN-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#PBF
783133-LTC2921CGN-3.3#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#PBF 783133-LTC2921CGN-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783133-LTC2921CGN-3. 3#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Five Power Supply Monitor Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Family Name: LTC2921 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2921CGN-3.3#TR; LTC2921CGN-3.3; LTC2921CGN-3.3#TRPBF ; LTC2921IGN-3.3; Introduction Date: October 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783133-LTC2921CGN-3.3#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Five Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Family Name: LTC2921
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC2921CGN-3.3#TR; LTC2921CGN-3.3; LTC2921CGN-3.3#TRPBF; LTC2921IGN-3.3;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783133-LTC2921CGN-3.3#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2905HTS8#TRPBF - 1062146-LTC2905HTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Electronic Wholesale - SP706TEN - 1257644-SP706TEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details