Win Source Electronics PMIC - PMIC - Supervisors - LTC2919IMS-3.3#PBF 783130-LTC2919IMS-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783130-LTC2919IMS-3. 3#PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.921V, Adj, Adj Family Name: LTC2919 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX6389XR45D2+T; MAX6389XR23D1+T; MAX6389LT39D1+T; MAX6389LT17D3+; Introduction Date: February 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783130-LTC2919IMS-3. 3#PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.921V, Adj, Adj Family Name: LTC2919 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX6389XR45D2+T; MAX6389XR23D1+T; MAX6389LT39D1+T; MAX6389LT17D3+; Introduction Date: February 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2919IMS-3.3#PBF - 783130-LTC2919IMS-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2919IMS-3.3#PBF
783130-LTC2919IMS-3.3#PBF
PMIC - PMIC - Supervisors - LTC2919IMS-3.3#PBF 783130-LTC2919IMS-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783130-LTC2919IMS-3. 3#PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.921V, Adj, Adj Family Name: LTC2919 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MAX6389XR45D2+T; MAX6389XR23D1+T; MAX6389LT39D1+T; MAX6389LT17D3+; Introduction Date: February 08, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783130-LTC2919IMS-3.3#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.921V, Adj, Adj
Family Name: LTC2919
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MAX6389XR45D2+T; MAX6389XR23D1+T; MAX6389LT39D1+T; MAX6389LT17D3+;
Introduction Date: February 08, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783130-LTC2919IMS-3.3#PBF
Product Name PMIC - PMIC - Supervisors - LTC2919IMS-3.3#PBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#TRPBF - 119434-LTC1326IMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF - 020471-LTC1422CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Battery Management - LT1579CS-3 - 1205899-LT1579CS-3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details