Win Source Electronics PMIC - PMIC - Supervisors - LTC2918IDDB-A1#TRMPBF 783126-LTC2918IDDB-A1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783126-LTC2918IDDB-A 1#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MAX16058ATA32+; MCP1320T-19HI/OT; MAX6869UK45D5L-T; MAX6869UK45D5S-T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783126-LTC2918IDDB-A 1#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MAX16058ATA32+; MCP1320T-19HI/OT; MAX6869UK45D5L-T; MAX6869UK45D5S-T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2918IDDB-A1#TRMPBF - 783126-LTC2918IDDB-A1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2918IDDB-A1#TRMPBF
783126-LTC2918IDDB-A1#TRMPBF
PMIC - PMIC - Supervisors - LTC2918IDDB-A1#TRMPBF 783126-LTC2918IDDB-A1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783126-LTC2918IDDB-A 1#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): MAX16058ATA32+; MCP1320T-19HI/OT; MAX6869UK45D5L-T; MAX6869UK45D5S-T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783126-LTC2918IDDB-A1#TRMPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Family Name: LTC2918
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x2)
Alternative Parts (Cross-Reference): MAX16058ATA32+; MCP1320T-19HI/OT; MAX6869UK45D5L-T; MAX6869UK45D5S-T;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783126-LTC2918IDDB-A1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2918IDDB-A1#TRMPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2905ITS8#TRMPBF - 124154-LTC2905ITS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2905CTS8#TRMPBF - 020544-LTC2905CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1536CS8#TRPBF - 119598-LTC1536CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details