Win Source Electronics PMIC - PMIC - Supervisors - LTC2914IGN-1#PBF 783107-LTC2914IGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783107-LTC2914IGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783107-LTC2914IGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2914IGN-1#PBF - 783107-LTC2914IGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2914IGN-1#PBF
783107-LTC2914IGN-1#PBF
PMIC - PMIC - Supervisors - LTC2914IGN-1#PBF 783107-LTC2914IGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783107-LTC2914IGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783107-LTC2914IGN-1#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2914
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR;
Introduction Date: June 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783107-LTC2914IGN-1#PBF
Product Name PMIC - PMIC - Supervisors - LTC2914IGN-1#PBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
PMIC - PMIC - Supervisors - LTC2914CGN-2#PBF - 1062208-LTC2914CGN-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2960ITS8-3#TRPBF - 1062334-LTC2960ITS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details