Win Source Electronics PMIC - PMIC - Supervisors - LTC2914CDHC-2#TRPBF 783101-LTC2914CDHC-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783101-LTC2914CDHC-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783101-LTC2914CDHC-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2914CDHC-2#TRPBF - 783101-LTC2914CDHC-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2914CDHC-2#TRPBF
783101-LTC2914CDHC-2#TRPBF
PMIC - PMIC - Supervisors - LTC2914CDHC-2#TRPBF 783101-LTC2914CDHC-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783101-LTC2914CDHC-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2914 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR; Introduction Date: June 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783101-LTC2914CDHC-2#TRPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2914
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6132IR-T; ISL6131IR; ISL6132IR;
Introduction Date: June 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783101-LTC2914CDHC-2#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2914CDHC-2#TRPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF - 1060950-LTC1645IS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 5000 µA
View Details
Electronic Wholesale - SP708SEN - 1257663-SP708SEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC694CS8#TRPBF - 116192-LTC694CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details