Win Source Electronics PMIC - PMIC - Supervisors - LTC2913CMS-1#PBF 783097-LTC2913CMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783097-LTC2913CMS-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2913 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC2913CMS-2#TR; LTC2913CMS-1#TR; LTC2913CMS-2; LTC2913CMS-1#TRM; Introduction Date: June 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783097-LTC2913CMS-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2913 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC2913CMS-2#TR; LTC2913CMS-1#TR; LTC2913CMS-2; LTC2913CMS-1#TRM; Introduction Date: June 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2913CMS-1#PBF - 783097-LTC2913CMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2913CMS-1#PBF
783097-LTC2913CMS-1#PBF
PMIC - PMIC - Supervisors - LTC2913CMS-1#PBF 783097-LTC2913CMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783097-LTC2913CMS-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2913 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC2913CMS-2#TR; LTC2913CMS-1#TR; LTC2913CMS-2; LTC2913CMS-1#TRM; Introduction Date: June 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783097-LTC2913CMS-1#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2913
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC2913CMS-2#TR; LTC2913CMS-1#TR; LTC2913CMS-2; LTC2913CMS-1#TRM;
Introduction Date: June 06, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783097-LTC2913CMS-1#PBF
Product Name PMIC - PMIC - Supervisors - LTC2913CMS-1#PBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS8#PBF - 122528-LTC4252-1CMS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-5#TRPBF - 118224-LTC1726EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#TRPBF - 1061070-LTC1726IS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP708TCU - 1257668-SP708TCU - Win Source Electronics
Specs
Output Options Inverting
View Details