Win Source Electronics PMIC - PMIC - Supervisors - LTC2912HTS8-2#TRMPBF 783092-LTC2912HTS8-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783092-LTC2912HTS8-2 #TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): R3119K042E-TR-Y; R3119K056E-TR-Y; R3119K050E-TR-Y; R3119K031E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783092-LTC2912HTS8-2 #TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): R3119K042E-TR-Y; R3119K056E-TR-Y; R3119K050E-TR-Y; R3119K031E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2912HTS8-2#TRMPBF - 783092-LTC2912HTS8-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2912HTS8-2#TRMPBF
783092-LTC2912HTS8-2#TRMPBF
PMIC - PMIC - Supervisors - LTC2912HTS8-2#TRMPBF 783092-LTC2912HTS8-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783092-LTC2912HTS8-2 #TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2912 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): R3119K042E-TR-Y; R3119K056E-TR-Y; R3119K050E-TR-Y; R3119K031E-TR-Y; Introduction Date: October 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783092-LTC2912HTS8-2#TRMPBF
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2912
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): R3119K042E-TR-Y; R3119K056E-TR-Y; R3119K050E-TR-Y; R3119K031E-TR-Y;
Introduction Date: October 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783092-LTC2912HTS8-2#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2912HTS8-2#TRMPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4150IMS#PBF - 1063351-LTC4150IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP708TEU - 1257671-SP708TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC6801HG#PBF - 072644-LTC6801HG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180MPGN#TRPBF - 115759-LT4180MPGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details