Win Source Electronics PMIC - PMIC - Supervisors - LTC2910CDHC#PBF 783082-LTC2910CDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783082-LTC2910CDHC#P BF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC2910CDHC#TR; LTC2910CDHC; LTC2910CGN#TR; LTC2910CGN; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783082-LTC2910CDHC#P BF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC2910CDHC#TR; LTC2910CDHC; LTC2910CGN#TR; LTC2910CGN; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2910CDHC#PBF - 783082-LTC2910CDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2910CDHC#PBF
783082-LTC2910CDHC#PBF
PMIC - PMIC - Supervisors - LTC2910CDHC#PBF 783082-LTC2910CDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783082-LTC2910CDHC#P BF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC2910CDHC#TR; LTC2910CDHC; LTC2910CGN#TR; LTC2910CGN; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783082-LTC2910CDHC#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 8
Reset Timeout: 6 ms Minimum
Voltage - Threshold: 8 Selectable Threshold Combinations
Family Name: LTC2910
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): LTC2910CDHC#TR; LTC2910CDHC; LTC2910CGN#TR; LTC2910CGN;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783082-LTC2910CDHC#PBF
Product Name PMIC - PMIC - Supervisors - LTC2910CDHC#PBF
Number of Supplies 8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRPBF - 1062180-LTC2909ITS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Electronic Wholesale - SP708REP - 1257659-SP708REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF - 020642-LTC4244IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRPBF - 1062295-LTC2941IDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details