Win Source Electronics PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRMPBF 783078-LTC2909CTS8-3.3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783078-LTC2909CTS8-3 .3#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16134SKD+T; MAX16134OAM+T; MAX16134MLG+; MAX16134TDA+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783078-LTC2909CTS8-3 .3#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16134SKD+T; MAX16134OAM+T; MAX16134MLG+; MAX16134TDA+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRMPBF - 783078-LTC2909CTS8-3.3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRMPBF
783078-LTC2909CTS8-3.3#TRMPBF
PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRMPBF 783078-LTC2909CTS8-3.3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783078-LTC2909CTS8-3 .3#TRMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Family Name: LTC2909 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16134SKD+T; MAX16134OAM+T; MAX16134MLG+; MAX16134TDA+T; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783078-LTC2909CTS8-3.3#TRMPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.921V, Adj, Adj
Family Name: LTC2909
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX16134SKD+T; MAX16134OAM+T; MAX16134MLG+; MAX16134TDA+T;
Introduction Date: October 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783078-LTC2909CTS8-3.3#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRMPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223CGN-1#TRPBF - 1063415-LTC4223CGN-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC2936CUFD#PBF - 1062282-LTC2936CUFD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type 24-QFN (5x4)
View Details
Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#PBF - 020456-LTC1326CMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details