Win Source Electronics PMIC - PMIC - Supervisors - LTC2907ITS8#TRMPBF 783066-LTC2907ITS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783066-LTC2907ITS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2907 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902EZB; TC54VN2902ECB713; TC54VN4302ECB; TC54VN2102ECB713; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783066-LTC2907ITS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2907 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902EZB; TC54VN2902ECB713; TC54VN4302ECB; TC54VN2102ECB713; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2907ITS8#TRMPBF - 783066-LTC2907ITS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2907ITS8#TRMPBF
783066-LTC2907ITS8#TRMPBF
PMIC - PMIC - Supervisors - LTC2907ITS8#TRMPBF 783066-LTC2907ITS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783066-LTC2907ITS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2907 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902EZB; TC54VN2902ECB713; TC54VN4302ECB; TC54VN2102ECB713; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783066-LTC2907ITS8#TRMPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.5V, 3.3V, 5V, Adj
Family Name: LTC2907
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): TC54VN2902EZB; TC54VN2902ECB713; TC54VN4302ECB; TC54VN2102ECB713;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783066-LTC2907ITS8#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2907ITS8#TRMPBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF - 1063441-LTC4227IUFD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Battery Management - LTC6803IG-2#TRPBF - 1064062-LTC6803IG-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details