Win Source Electronics PMIC - PMIC - Supervisors - LTC2906ITS8#TRMPBF 783064-LTC2906ITS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783064-LTC2906ITS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2906 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902EZB; TC54VN2902ECB713; TC54VN2102ECB713; TC54VN1402EZB; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783064-LTC2906ITS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2906 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902EZB; TC54VN2902ECB713; TC54VN2102ECB713; TC54VN1402EZB; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2906ITS8#TRMPBF - 783064-LTC2906ITS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2906ITS8#TRMPBF
783064-LTC2906ITS8#TRMPBF
PMIC - PMIC - Supervisors - LTC2906ITS8#TRMPBF 783064-LTC2906ITS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783064-LTC2906ITS8#T RMPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.5V, 3.3V, 5V, Adj Family Name: LTC2906 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): TC54VN2902EZB; TC54VN2902ECB713; TC54VN2102ECB713; TC54VN1402EZB; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783064-LTC2906ITS8#TRMPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.5V, 3.3V, 5V, Adj
Family Name: LTC2906
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): TC54VN2902EZB; TC54VN2902ECB713; TC54VN2102ECB713; TC54VN1402EZB;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783064-LTC2906ITS8#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2906ITS8#TRMPBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF - 1062300-LTC2944IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF - 121240-LTC4252-2CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS8#PBF - 122528-LTC4252-1CMS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#TRPBF - 123958-LTC4221CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details