Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2864IS-2#PBF 783032-LTC2864IS-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783032-LTC2864IS-2#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Family Name: LTC2864 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): ISL8491EIBZ-T; ISL8489EIB; ISL8491EIB-T; ISL8491EIB; Introduction Date: December 12, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783032-LTC2864IS-2#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Family Name: LTC2864 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): ISL8491EIBZ-T; ISL8489EIB; ISL8491EIB-T; ISL8491EIB; Introduction Date: December 12, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2864IS-2#PBF - 783032-LTC2864IS-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2864IS-2#PBF
783032-LTC2864IS-2#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2864IS-2#PBF 783032-LTC2864IS-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783032-LTC2864IS-2#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Family Name: LTC2864 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): ISL8491EIBZ-T; ISL8489EIB; ISL8491EIB-T; ISL8491EIB; Introduction Date: December 12, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783032-LTC2864IS-2#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Family Name: LTC2864
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Alternative Parts (Cross-Reference): ISL8491EIBZ-T; ISL8489EIB; ISL8491EIB-T; ISL8491EIB;
Introduction Date: December 12, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 783032-LTC2864IS-2#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2864IS-2#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2856CMS8-2#PBF - 783001-LTC2856CMS8-2#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2856IDD-2#PBF - 783006-LTC2856IDD-2#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details