Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1686CS8#PBF 1061025-LTC1686CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061025-LTC1686CS8#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061025-LTC1686CS8#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1686CS8#PBF - 1061025-LTC1686CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1686CS8#PBF
1061025-LTC1686CS8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1686CS8#PBF 1061025-LTC1686CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061025-LTC1686CS8#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061025-LTC1686CS8#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 52Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1061025-LTC1686CS8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1686CS8#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1785CS8#PBF - 133898-LT1785CS8#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CS8 - 090034-LTC1480CS8 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 3.6 volts
View Details