Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPDD#PBF 782989-LTC2852MPDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782989-LTC2852MPDD#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ISL32601EFBZ; XR3170EIDTR-F; XR3170EID; ISL32601EFBZ-T; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782989-LTC2852MPDD#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ISL32601EFBZ; XR3170EIDTR-F; XR3170EID; ISL32601EFBZ-T; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPDD#PBF - 782989-LTC2852MPDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPDD#PBF
782989-LTC2852MPDD#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPDD#PBF 782989-LTC2852MPDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 782989-LTC2852MPDD#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2852 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ISL32601EFBZ; XR3170EIDTR-F; XR3170EID; ISL32601EFBZ-T; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782989-LTC2852MPDD#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -55°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: LTC2852
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): ISL32601EFBZ; XR3170EIDTR-F; XR3170EID; ISL32601EFBZ-T;
Introduction Date: January 17, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782989-LTC2852MPDD#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2852MPDD#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1181ACN - 072233-LT1181ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16#PBF - 020201-LT1039CN16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details