Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2753AIUK-16#PBF 782936-LTC2753AIUK-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782936-LTC2753AIUK-1 6#PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Family Name: TC2753 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): LTC2753AIUK-16#TRPBF ; LTC2753ACUK-16 ; LTC2753ACUK-16#TRPBF ; LTC2753ACUK-16#PBF; Introduction Date: October 29, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782936-LTC2753AIUK-1 6#PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Family Name: TC2753 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): LTC2753AIUK-16#TRPBF ; LTC2753ACUK-16 ; LTC2753ACUK-16#TRPBF ; LTC2753ACUK-16#PBF; Introduction Date: October 29, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2753AIUK-16#PBF
782936-LTC2753AIUK-16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2753AIUK-16#PBF 782936-LTC2753AIUK-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782936-LTC2753AIUK-1 6#PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Family Name: TC2753 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): LTC2753AIUK-16#TRPBF ; LTC2753ACUK-16 ; LTC2753ACUK-16#TRPBF ; LTC2753ACUK-16#PBF; Introduction Date: October 29, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782936-LTC2753AIUK-16#PBF
Series: SoftSpan
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 2μs (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.4, ±0.2
Family Name: TC2753
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): LTC2753AIUK-16#TRPBF; LTC2753ACUK-16 ; LTC2753ACUK-16#TRPBF; LTC2753ACUK-16#PBF;
Introduction Date: October 29, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782936-LTC2753AIUK-16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2753AIUK-16#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details