Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AKN 072654-LTC7541AKN

Description
Manufacturer: Linear Technology Win Source Part Number: 072654-LTC7541AKN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 600ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Analog Supply Voltage: 5 V to 16 V Digital Supply Voltage: 5 V to 16 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072654-LTC7541AKN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 600ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Analog Supply Voltage: 5 V to 16 V Digital Supply Voltage: 5 V to 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AKN - 072654-LTC7541AKN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AKN
072654-LTC7541AKN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AKN 072654-LTC7541AKN
Manufacturer: Linear Technology Win Source Part Number: 072654-LTC7541AKN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 600ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Analog Supply Voltage: 5 V to 16 V Digital Supply Voltage: 5 V to 16 V

Manufacturer: Linear Technology
Win Source Part Number: 072654-LTC7541AKN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 600ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-DIP
Analog Supply Voltage: 5 V to 16 V
Digital Supply Voltage: 5 V to 16 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 072654-LTC7541AKN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AKN
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details