Manufacturer: Linear Technology
Win Source Part Number: 782916-LTC2657IUFD-H
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 3.9μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±0.5, ±0.1
Family Name: LTC2657
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5591BEUI+; MAX5591BEUI+T; MAX5593EUI+T;
Introduction Date: September 14, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 782916-LTC2657IUFD-H12#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657IUFD-H12#PBF |
| Interface Type | I2C; I2C |