Manufacturer: Linear Technology
Win Source Part Number: 782908-LTC2656IUFD-L
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.2μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±0.5, ±0.1
Family Name: LTC2656-12
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): MAX5825BAUP+; MAX5593EUI+T; MAX5591AEUI+T; MAX5593EUI+;
Introduction Date: June 11, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 782908-LTC2656IUFD-L12#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656IUFD-L12#PBF |
| Interface Type | SPI; SPI |