Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656CUFD-H12#PBF 782905-LTC2656CUFD-H12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782905-LTC2656CUFD-H 12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2656-12 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5725AWP+T; MAX5591AEUI+T; MAX5307EUE+T; MAX5591AEUI+; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782905-LTC2656CUFD-H 12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2656-12 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5725AWP+T; MAX5591AEUI+T; MAX5307EUE+T; MAX5591AEUI+; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656CUFD-H12#PBF
782905-LTC2656CUFD-H12#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656CUFD-H12#PBF 782905-LTC2656CUFD-H12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782905-LTC2656CUFD-H 12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2656-12 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5725AWP+T; MAX5591AEUI+T; MAX5307EUE+T; MAX5591AEUI+; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782905-LTC2656CUFD-H12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4.6μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±0.5, ±0.1
Family Name: LTC2656-12
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): MAX5725AWP+T; MAX5591AEUI+T; MAX5307EUE+T; MAX5591AEUI+;
Introduction Date: June 11, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782905-LTC2656CUFD-H12#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656CUFD-H12#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1451IS8#PBF - 124777-LTC1451IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630CSC6-LZ12#TRPBF - 130822-LTC2630CSC6-LZ12#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SC-70-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Operating Temperature -40 to 85 C (-40 to 185 F)
Settling Time 3.7 µs
View Details