Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BCFE-H16#PBF 782897-LTC2656BCFE-H16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782897-LTC2656BCFE-H 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 7.9μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2656-16 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5825AAUP+T; MAX5825AAUP+; MAX5590BEUG-T; MAX5591BEUI-T; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782897-LTC2656BCFE-H 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 7.9μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2656-16 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5825AAUP+T; MAX5825AAUP+; MAX5590BEUG-T; MAX5591BEUI-T; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BCFE-H16#PBF - 782897-LTC2656BCFE-H16#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BCFE-H16#PBF
782897-LTC2656BCFE-H16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BCFE-H16#PBF 782897-LTC2656BCFE-H16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782897-LTC2656BCFE-H 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 7.9μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2656-16 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): MAX5825AAUP+T; MAX5825AAUP+; MAX5590BEUG-T; MAX5591BEUI-T; Introduction Date: June 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782897-LTC2656BCFE-H16#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 7.9μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±2, ±0.3
Family Name: LTC2656-16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): MAX5825AAUP+T; MAX5825AAUP+; MAX5590BEUG-T; MAX5591BEUI-T;
Introduction Date: June 11, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782897-LTC2656BCFE-H16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BCFE-H16#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1453IS8#PBF - 002778-LTC1453IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317899-LTC2634CMSE-HMI10#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details