Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1658CMS8#TRPBF 121144-LTC1658CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121144-LTC1658CMS8#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121144-LTC1658CMS8#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1658CMS8#TRPBF
121144-LTC1658CMS8#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1658CMS8#TRPBF 121144-LTC1658CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121144-LTC1658CMS8#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 121144-LTC1658CMS8#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI
Reference Type: External
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 121144-LTC1658CMS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1658CMS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel - TR
View Details