Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2655CUF-L12#TRPBF 782896-LTC2655CUF-L12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782896-LTC2655CUF-L1 2#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 3.9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2655 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5582EUP+T; LTC2654IUF-H12#PBF; LTC2655IUF-H12#TRPBF ; MAX5714AUD+T; MAX5580AETP+T ; MAX5580AETP; MAX5580BETP+; Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782896-LTC2655CUF-L1 2#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 3.9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2655 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5582EUP+T; LTC2654IUF-H12#PBF; LTC2655IUF-H12#TRPBF ; MAX5714AUD+T; MAX5580AETP+T ; MAX5580AETP; MAX5580BETP+; Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2655CUF-L12#TRPBF
782896-LTC2655CUF-L12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2655CUF-L12#TRPBF 782896-LTC2655CUF-L12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782896-LTC2655CUF-L1 2#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 3.9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2655 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5582EUP+T; LTC2654IUF-H12#PBF; LTC2655IUF-H12#TRPBF ; MAX5714AUD+T; MAX5580AETP+T ; MAX5580AETP; MAX5580BETP+; Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782896-LTC2655CUF-L12#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 3.9μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.5, ±0.1
Family Name: LTC2655
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): MAX5582EUP+T; LTC2654IUF-H12#PBF; LTC2655IUF-H12#TRPBF; MAX5714AUD+T; MAX5580AETP+T ; MAX5580AETP; MAX5580BETP+;
Introduction Date: July 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782896-LTC2655CUF-L12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2655CUF-L12#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products