Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600CGNTRPBF 206745-LTC2600CGNTRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206745-LTC2600CGNTRP BF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±12, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206745-LTC2600CGNTRP BF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±12, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600CGNTRPBF
206745-LTC2600CGNTRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600CGNTRPBF 206745-LTC2600CGNTRPBF
Manufacturer: Linear Technology Win Source Part Number: 206745-LTC2600CGNTRP BF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±12, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement

Manufacturer: Linear Technology
Win Source Part Number: 206745-LTC2600CGNTRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±12, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Automation & Process Control, Industrial, Sensing & Instrumentation, Test & Measurement

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 206745-LTC2600CGNTRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600CGNTRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF - 140281-LTC1257CS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Package Type TSOT-23-5
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF - 1033089-LTC2000AIY-11#PBF - Win Source Electronics
Specs
Interface Type Parallel; SPI; LVDS, Parallel, SPI
Package Type BGA
Pins 170
View Details