Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654CUF-H12#TRPBF 782889-LTC2654CUF-H12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782889-LTC2654CUF-H1 2#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5714AWC+T; MAX5581BETP+; MAX5582ETP-T; MAX5581BETP+T; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782889-LTC2654CUF-H1 2#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5714AWC+T; MAX5581BETP+; MAX5582ETP-T; MAX5581BETP+T; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654CUF-H12#TRPBF
782889-LTC2654CUF-H12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654CUF-H12#TRPBF 782889-LTC2654CUF-H12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782889-LTC2654CUF-H1 2#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5714AWC+T; MAX5581BETP+; MAX5582ETP-T; MAX5581BETP+T; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782889-LTC2654CUF-H12#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4.2μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.5, ±0.1
Family Name: LTC2654
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): MAX5714AWC+T; MAX5581BETP+; MAX5582ETP-T; MAX5581BETP+T;
Introduction Date: March 05, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782889-LTC2654CUF-H12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654CUF-H12#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products