Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2644CMS-L12#PBF 782881-LTC2644CMS-L12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782881-LTC2644CMS-L1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PWM Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 7.8μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2644 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2644CMS-L12#TRPBF ; LTC2644IMS-L12#TRPBF ; LTC2644HMS-L12#TRPBF ; LTC2644IMS-L12#PBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782881-LTC2644CMS-L1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PWM Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 7.8μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2644 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2644CMS-L12#TRPBF ; LTC2644IMS-L12#TRPBF ; LTC2644HMS-L12#TRPBF ; LTC2644IMS-L12#PBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2644CMS-L12#PBF
782881-LTC2644CMS-L12#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2644CMS-L12#PBF 782881-LTC2644CMS-L12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782881-LTC2644CMS-L1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PWM Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 7.8μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2644 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2644CMS-L12#TRPBF ; LTC2644IMS-L12#TRPBF ; LTC2644HMS-L12#TRPBF ; LTC2644IMS-L12#PBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782881-LTC2644CMS-L12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: PWM
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 7.8μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2644
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): LTC2644CMS-L12#TRPBF; LTC2644IMS-L12#TRPBF; LTC2644HMS-L12#TRPBF; LTC2644IMS-L12#PBF;
Introduction Date: August 01, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782881-LTC2644CMS-L12#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2644CMS-L12#PBF
Interface Type PWM
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details