Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD#TRPBF 1061757-LTC2601IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061757-LTC2601IDD#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±13, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1061757-LTC2601IDD#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±13, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC2601IDD#TRPBF is a 16-bit digital-to-analog converter (DAC) designed for applications requiring high precision and low power consumption. It operates within a supply voltage range of 2.5V to 5.5V and features a rail-to-rail output capable of sourcing and sinking up to ±15mA. The device supports a simple SPI/MICROWIRE compatible 3-wire serial interface, allowing for clock rates up to 50MHz, and includes double-buffered data latches for efficient data handling. This DAC is guaranteed to be monotonic over temperature, ensuring reliable performance across its operating range. It consumes a typical supply current of 300OºA at 3V and can be powered down to a mere 1OºA, making it suitable for battery-operated devices. The LTC2601IDD#TRPBF is housed in a compact 10-lead DFN package measuring 3mm x 3mm, which is advantageous for space-constrained applications. The device is suitable for various applications, including mobile communications, process control, industrial automation, and instrumentation. Its operating temperature range is from -40°C to 85°C, making it versatile for different environmental conditions. Overall, the LTC2601IDD#TRPBF is a robust choice for engineers seeking a reliable and efficient DAC for their projects.

Datasheet Summary
Powered by GS/AI

The LTC2601IDD#TRPBF is a 16-bit digital-to-analog converter (DAC) designed for applications requiring high precision and low power consumption. It operates within a supply voltage range of 2.5V to 5.5V and features a rail-to-rail output capable of sourcing and sinking up to ±15mA. The device supports a simple SPI/MICROWIRE compatible 3-wire serial interface, allowing for clock rates up to 50MHz, and includes double-buffered data latches for efficient data handling. This DAC is guaranteed to be monotonic over temperature, ensuring reliable performance across its operating range. It consumes a typical supply current of 300OºA at 3V and can be powered down to a mere 1OºA, making it suitable for battery-operated devices. The LTC2601IDD#TRPBF is housed in a compact 10-lead DFN package measuring 3mm x 3mm, which is advantageous for space-constrained applications. The device is suitable for various applications, including mobile communications, process control, industrial automation, and instrumentation. Its operating temperature range is from -40°C to 85°C, making it versatile for different environmental conditions. Overall, the LTC2601IDD#TRPBF is a robust choice for engineers seeking a reliable and efficient DAC for their projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD#TRPBF
1061757-LTC2601IDD#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD#TRPBF 1061757-LTC2601IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061757-LTC2601IDD#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±13, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061757-LTC2601IDD#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±13, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1061757-LTC2601IDD#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2601IDD#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663-8IMS8 - 072495-LTC1663-8IMS8 - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322989-LTC2631HTS8-HM12#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Bulk; Bulk
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317868-LTC2634HMSE-HMI12#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Packing Method Bulk; Bulk
View Details