Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642CDD-16#TRPBF 782877-LTC2642CDD-16#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782877-LTC2642CDD-16 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2642 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX541BESA+; MAX541CCPA; MAX542BCPD+; MAX541BESA+T; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782877-LTC2642CDD-16 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2642 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX541BESA+; MAX541CCPA; MAX542BCPD+; MAX541BESA+T; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642CDD-16#TRPBF
782877-LTC2642CDD-16#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642CDD-16#TRPBF 782877-LTC2642CDD-16#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782877-LTC2642CDD-16 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2642 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX541BESA+; MAX541CCPA; MAX542BCPD+; MAX541BESA+T; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782877-LTC2642CDD-16#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Output Type: Voltage - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±0.5
Family Name: LTC2642
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): MAX541BESA+; MAX541CCPA; MAX542BCPD+; MAX541BESA+T;
Introduction Date: July 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782877-LTC2642CDD-16#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642CDD-16#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details