Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668IG#PBF 739505-LTC1668IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739505-LTC1668IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: ±5V Architecture: Current Steering Data Interface: Parallel Reference Type: External, Internal Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±8 (Maximum), ±1 Family Name: LTC1668 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): THS5661IDW; THS5661IPW; THS5661IPWR; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739505-LTC1668IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: ±5V Architecture: Current Steering Data Interface: Parallel Reference Type: External, Internal Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±8 (Maximum), ±1 Family Name: LTC1668 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): THS5661IDW; THS5661IPW; THS5661IPWR; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668IG#PBF
739505-LTC1668IG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668IG#PBF 739505-LTC1668IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 739505-LTC1668IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: ±5V Architecture: Current Steering Data Interface: Parallel Reference Type: External, Internal Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±8 (Maximum), ±1 Family Name: LTC1668 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): THS5661IDW; THS5661IPW; THS5661IPWR; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739505-LTC1668IG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: ±5V
Architecture: Current Steering
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 16
Settling Time: 20ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±8 (Maximum), ±1
Family Name: LTC1668
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): THS5661IDW; THS5661IPW; THS5661IPWR;
Introduction Date: March 07, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 739505-LTC1668IG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668IG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Electronic Wholesale - LTC2642CMS-16#PBF - 758796-LTC2642CMS-16#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Package Type DIP
Packing Method Tube; Tube
View Details