Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642CDD-14#PBF 782875-LTC2642CDD-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782875-LTC2642CDD-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2642 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): TPC114S1-VR; TPC112S1-VR; MAX5812PEUT+; MAX5812MEUT+; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782875-LTC2642CDD-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2642 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): TPC114S1-VR; TPC112S1-VR; MAX5812PEUT+; MAX5812MEUT+; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642CDD-14#PBF
782875-LTC2642CDD-14#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642CDD-14#PBF 782875-LTC2642CDD-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 782875-LTC2642CDD-14 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2642 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): TPC114S1-VR; TPC112S1-VR; MAX5812PEUT+; MAX5812MEUT+; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782875-LTC2642CDD-14#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Output Type: Voltage - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±0.5
Family Name: LTC2642
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): TPC114S1-VR; TPC112S1-VR; MAX5812PEUT+; MAX5812MEUT+;
Introduction Date: July 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782875-LTC2642CDD-14#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642CDD-14#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 20-SOIC
Packing Method Tube; Tube/Rail
View Details