Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637CMS-HMX10#PBF 782864-LTC2637CMS-HMX10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782864-LTC2637CMS-HM X10#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.3μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5308EUE-T; MAX5724AUP+; MAX5723AUP+; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782864-LTC2637CMS-HM X10#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.3μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5308EUE-T; MAX5724AUP+; MAX5723AUP+; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637CMS-HMX10#PBF
782864-LTC2637CMS-HMX10#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637CMS-HMX10#PBF 782864-LTC2637CMS-HMX10#PBF
Manufacturer: Linear Technology Win Source Part Number: 782864-LTC2637CMS-HM X10#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.3μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5308EUE-T; MAX5724AUP+; MAX5723AUP+; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782864-LTC2637CMS-HMX10#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 10
Settling Time: 4.3μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±0.2, ±0.5 (Maximum)
Family Name: LTC2637
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5308EUE-T; MAX5724AUP+; MAX5723AUP+;
Introduction Date: August 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782864-LTC2637CMS-HMX10#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637CMS-HMX10#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668CG#PBF - 782160-LTC1668CG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details