Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637CDE-LMI12#TRPBF 782862-LTC2637CDE-LMI12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782862-LTC2637CDE-LM I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.5μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5724AUP+; MAX5824AUP+; MAX5590BEUG-T; MAX5591AEUI-T; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782862-LTC2637CDE-LM I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.5μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5724AUP+; MAX5824AUP+; MAX5590BEUG-T; MAX5591AEUI-T; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637CDE-LMI12#TRPBF
782862-LTC2637CDE-LMI12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637CDE-LMI12#TRPBF 782862-LTC2637CDE-LMI12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782862-LTC2637CDE-LM I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.5μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5724AUP+; MAX5824AUP+; MAX5590BEUG-T; MAX5591AEUI-T; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782862-LTC2637CDE-LMI12#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2637
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): MAX5724AUP+; MAX5824AUP+; MAX5590BEUG-T; MAX5591AEUI-T;
Introduction Date: August 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782862-LTC2637CDE-LMI12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637CDE-LMI12#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660IGN#TRPBF - 142384-LTC1660IGN#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tube; Tube
View Details