Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2636CDE-LZ12#PBF 782845-LTC2636CDE-LZ12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782845-LTC2636CDE-LZ 12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.4μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2636 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5591BEUI+; MAX5591BEUI+T; MAX5593EUI+T; MAX5591AEUI+T; Introduction Date: November 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782845-LTC2636CDE-LZ 12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.4μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2636 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5591BEUI+; MAX5591BEUI+T; MAX5593EUI+T; MAX5591AEUI+T; Introduction Date: November 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2636CDE-LZ12#PBF
782845-LTC2636CDE-LZ12#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2636CDE-LZ12#PBF 782845-LTC2636CDE-LZ12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782845-LTC2636CDE-LZ 12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.4μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2636 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5591BEUI+; MAX5591BEUI+T; MAX5593EUI+T; MAX5591AEUI+T; Introduction Date: November 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782845-LTC2636CDE-LZ12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.4μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2636
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): MAX5591BEUI+; MAX5591BEUI+T; MAX5593EUI+T; MAX5591AEUI+T;
Introduction Date: November 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782845-LTC2636CDE-LZ12#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2636CDE-LZ12#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel - TR
View Details