Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2636CDE-HMI12#TRPBF 782838-LTC2636CDE-HMI12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782838-LTC2636CDE-HM I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.8μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2636 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5307EUE+T; MAX5307EUE+; MAX5306EUE+; Introduction Date: November 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782838-LTC2636CDE-HM I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.8μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2636 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5307EUE+T; MAX5307EUE+; MAX5306EUE+; Introduction Date: November 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2636CDE-HMI12#TRPBF
782838-LTC2636CDE-HMI12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2636CDE-HMI12#TRPBF 782838-LTC2636CDE-HMI12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782838-LTC2636CDE-HM I12#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.8μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2636 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5307EUE+T; MAX5307EUE+; MAX5306EUE+; Introduction Date: November 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782838-LTC2636CDE-HMI12#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4.8μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2636
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5307EUE+T; MAX5307EUE+; MAX5306EUE+;
Introduction Date: November 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782838-LTC2636CDE-HMI12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2636CDE-HMI12#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322973-LTC2637CMS-LZ10#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details