Manufacturer: Linear Technology
Win Source Part Number: 782818-LTC2634CUD-LM
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 3.3μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.05, ±0.5 (Maximum)
Family Name: LTC2634
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Alternative Parts (Cross-Reference): MAX5583EUP+T; MAX5714AWC+T ; MAX5582EUP; MAX5582EUP+T;
Introduction Date: March 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 782818-LTC2634CUD-LMI8#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CUD-LMI8#PBF |
| Interface Type | SPI; SPI |