Manufacturer: Linear Technology
Win Source Part Number: 782792-LTC2631HTS8-L
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.1μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2631
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): UCC5950N; MAX5804AKA+T; MAX5804ATA+T; MAX5707ATA+T;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 782792-LTC2631HTS8-LZ12#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631HTS8-LZ12#TRPBF |
| Interface Type | I2C; I2C |