Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ACTS8-HZ12#TRMPBF 782780-LTC2631ACTS8-HZ12#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782780-LTC2631ACTS8- HZ12#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782780-LTC2631ACTS8- HZ12#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ACTS8-HZ12#TRMPBF
782780-LTC2631ACTS8-HZ12#TRMPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ACTS8-HZ12#TRMPBF 782780-LTC2631ACTS8-HZ12#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782780-LTC2631ACTS8- HZ12#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782780-LTC2631ACTS8-HZ12#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4.6μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±1 (Maximum)
Family Name: LTC2631
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782780-LTC2631ACTS8-HZ12#TRMPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631ACTS8-HZ12#TRMPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322973-LTC2637CMS-LZ10#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663ES5#TRPBF - 124575-LTC1663ES5#TRPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type TSOT-23-5
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446IS8#TRPBF - 116138-LTC1446IS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details