Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498IUHF#TRPBF 782719-LTC2498IUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782719-LTC2498IUHF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2498 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2498IUHF; LTC2498IUHF#TR; LTC2498CUHF#TR; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782719-LTC2498IUHF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2498 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2498IUHF; LTC2498IUHF#TR; LTC2498CUHF#TR; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498IUHF#TRPBF - 782719-LTC2498IUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498IUHF#TRPBF
782719-LTC2498IUHF#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498IUHF#TRPBF 782719-LTC2498IUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782719-LTC2498IUHF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2498 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2498IUHF; LTC2498IUHF#TR; LTC2498CUHF#TR; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782719-LTC2498IUHF#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Temperature Sensor
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 24
Number of Converters: 1
Family Name: LTC2498
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2498IUHF; LTC2498IUHF#TR; LTC2498CUHF#TR;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782719-LTC2498IUHF#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498IUHF#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1410CSW#PBF - 107145-LTC1410CSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403ACMSE-1#TRPBF - 112586-LTC1403ACMSE-1#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details