Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498CUHF#PBF 782717-LTC2498CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782717-LTC2498CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2498 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2498CUHF; LTC2498CUHF#TR; LTC2498CUHF#TRPBF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782717-LTC2498CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2498 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2498CUHF; LTC2498CUHF#TR; LTC2498CUHF#TRPBF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498CUHF#PBF - 782717-LTC2498CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498CUHF#PBF
782717-LTC2498CUHF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498CUHF#PBF 782717-LTC2498CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782717-LTC2498CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2498 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2498CUHF; LTC2498CUHF#TR; LTC2498CUHF#TRPBF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782717-LTC2498CUHF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Temperature Sensor
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 24
Number of Converters: 1
Family Name: LTC2498
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2498CUHF; LTC2498CUHF#TR; LTC2498CUHF#TRPBF;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782717-LTC2498CUHF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2498CUHF#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2229CUH#PBF - 130910-LTC2229CUH#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 32-QFN (5x5)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF - 1033089-LTC2000AIY-11#PBF - Win Source Electronics
Specs
Interface Type Parallel; SPI; LVDS, Parallel, SPI
Package Type BGA
Pins 170
View Details