Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2486CDE#PBF 782706-LTC2486CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782706-LTC2486CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Temperature Sensor Package: 14-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2486 Categories: Integrated Circuits (ICs) Sampling Rate: 15 Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MCP3428T-E/SL; MCP3428-E/ST; MCP3428-E/SL; TC3403VPEG; Introduction Date: January 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782706-LTC2486CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Temperature Sensor Package: 14-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2486 Categories: Integrated Circuits (ICs) Sampling Rate: 15 Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MCP3428T-E/SL; MCP3428-E/ST; MCP3428-E/SL; TC3403VPEG; Introduction Date: January 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2486CDE#PBF - 782706-LTC2486CDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2486CDE#PBF
782706-LTC2486CDE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2486CDE#PBF 782706-LTC2486CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 782706-LTC2486CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Temperature Sensor Package: 14-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2486 Categories: Integrated Circuits (ICs) Sampling Rate: 15 Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MCP3428T-E/SL; MCP3428-E/ST; MCP3428-E/SL; TC3403VPEG; Introduction Date: January 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782706-LTC2486CDE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Temperature Sensor
Package: 14-WFDFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2486
Categories: Integrated Circuits (ICs)
Sampling Rate: 15
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): MCP3428T-E/SL; MCP3428-E/ST; MCP3428-E/SL; TC3403VPEG;
Introduction Date: January 18, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782706-LTC2486CDE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2486CDE#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1742CFW#TRPBF - 126605-LTC1742CFW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1419AIG - 1227331-LTC1419AIG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; SSOP
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details