Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2452ITS8#TRMPBF 088085-LTC2452ITS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 088085-LTC2452ITS8#T RMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Alternative Parts (Cross-Reference): AMC1204BDWR; LTC2452IDDB; LTC2452ITS8#PBF; LTC2452ITS8#TRMPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088085-LTC2452ITS8#T RMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Alternative Parts (Cross-Reference): AMC1204BDWR; LTC2452IDDB; LTC2452ITS8#PBF; LTC2452ITS8#TRMPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2452ITS8#TRMPBF
088085-LTC2452ITS8#TRMPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2452ITS8#TRMPBF 088085-LTC2452ITS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 088085-LTC2452ITS8#T RMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Alternative Parts (Cross-Reference): AMC1204BDWR; LTC2452IDDB; LTC2452ITS8#PBF; LTC2452ITS8#TRMPBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 088085-LTC2452ITS8#TRMPBF
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 60
Alternative Parts (Cross-Reference): AMC1204BDWR; LTC2452IDDB; LTC2452ITS8#PBF; LTC2452ITS8#TRMPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 088085-LTC2452ITS8#TRMPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2452ITS8#TRMPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details