Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2472CDD#PBF 782685-LTC2472CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782685-LTC2472CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2472 Categories: Integrated Circuits (ICs) Sampling Rate: 833 Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): CS5526-BSR; CS5525-ASZR; ADS1601IPFB; CS5525-ASR; Introduction Date: November 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782685-LTC2472CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2472 Categories: Integrated Circuits (ICs) Sampling Rate: 833 Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): CS5526-BSR; CS5525-ASZR; ADS1601IPFB; CS5525-ASR; Introduction Date: November 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2472CDD#PBF
782685-LTC2472CDD#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2472CDD#PBF 782685-LTC2472CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 782685-LTC2472CDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2472 Categories: Integrated Circuits (ICs) Sampling Rate: 833 Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): CS5526-BSR; CS5525-ASZR; ADS1601IPFB; CS5525-ASR; Introduction Date: November 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782685-LTC2472CDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2472
Categories: Integrated Circuits (ICs)
Sampling Rate: 833
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): CS5526-BSR; CS5525-ASZR; ADS1601IPFB; CS5525-ASR;
Introduction Date: November 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782685-LTC2472CDD#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2472CDD#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products