Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2461CMS#PBF 782682-LTC2461CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782682-LTC2461CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2461 Categories: Integrated Circuits (ICs) Sampling Rate: 60 Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): CS5529-ASR; CS5510-AS; MCP3553T-E/MS; MCP3553-E/MS; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782682-LTC2461CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2461 Categories: Integrated Circuits (ICs) Sampling Rate: 60 Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): CS5529-ASR; CS5510-AS; MCP3553T-E/MS; MCP3553-E/MS; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2461CMS#PBF
782682-LTC2461CMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2461CMS#PBF 782682-LTC2461CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782682-LTC2461CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2461 Categories: Integrated Circuits (ICs) Sampling Rate: 60 Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): CS5529-ASR; CS5510-AS; MCP3553T-E/MS; MCP3553-E/MS; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782682-LTC2461CMS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 12-TSSOP (0.118", 3.00mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2461
Categories: Integrated Circuits (ICs)
Sampling Rate: 60
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): CS5529-ASR; CS5510-AS; MCP3553T-E/MS; MCP3553-E/MS;
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782682-LTC2461CMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2461CMS#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details