Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440IGN#PBF 782666-LTC2440IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782666-LTC2440IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2440 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MCP3421A5T-E/CH; MCP3421A2T-E/CH; MCP3421A6T-E/CH; MCP3421A1T-E/CH; Introduction Date: August 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782666-LTC2440IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2440 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MCP3421A5T-E/CH; MCP3421A2T-E/CH; MCP3421A6T-E/CH; MCP3421A1T-E/CH; Introduction Date: August 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440IGN#PBF - 782666-LTC2440IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440IGN#PBF
782666-LTC2440IGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440IGN#PBF 782666-LTC2440IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782666-LTC2440IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: LTC2440 Categories: Integrated Circuits (ICs) Sampling Rate: 3.5k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MCP3421A5T-E/CH; MCP3421A2T-E/CH; MCP3421A6T-E/CH; MCP3421A1T-E/CH; Introduction Date: August 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782666-LTC2440IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 24
Number of Converters: 1
Family Name: LTC2440
Categories: Integrated Circuits (ICs)
Sampling Rate: 3.5k
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MCP3421A5T-E/CH; MCP3421A2T-E/CH; MCP3421A6T-E/CH; MCP3421A1T-E/CH;
Introduction Date: August 06, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782666-LTC2440IGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2440IGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#PBF - 131188-LTC1604AIG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details