Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#TRPBF 782663-LTC2439-1CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782663-LTC2439-1CGN# TRPBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2439-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC2439-1CGN; LTC2439-1CGN#TR; LTC2439-1CGNTR; LTC2439-1CGN#PBF; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782663-LTC2439-1CGN# TRPBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2439-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC2439-1CGN; LTC2439-1CGN#TR; LTC2439-1CGNTR; LTC2439-1CGN#PBF; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#TRPBF - 782663-LTC2439-1CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#TRPBF
782663-LTC2439-1CGN#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#TRPBF 782663-LTC2439-1CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782663-LTC2439-1CGN# TRPBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2439-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC2439-1CGN; LTC2439-1CGN#TR; LTC2439-1CGNTR; LTC2439-1CGN#PBF; Introduction Date: April 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782663-LTC2439-1CGN#TRPBF
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.154", 3.90mm Width)
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2439-1
Categories: Integrated Circuits (ICs)
Sampling Rate: 6.8
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC2439-1CGN; LTC2439-1CGN#TR; LTC2439-1CGNTR; LTC2439-1CGN#PBF;
Introduction Date: April 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782663-LTC2439-1CGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2439-1CGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197LCMS8#TRPBF - 119974-LTC1197LCMS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details