Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2436-1IGN#PBF 782662-LTC2436-1IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782662-LTC2436-1IGN# PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2436-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): AK5351-VF; TC3404VPEG; TC3404VQR; TC3404VQRTR; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782662-LTC2436-1IGN# PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2436-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): AK5351-VF; TC3404VPEG; TC3404VQR; TC3404VQRTR; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2436-1IGN#PBF - 782662-LTC2436-1IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2436-1IGN#PBF
782662-LTC2436-1IGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2436-1IGN#PBF 782662-LTC2436-1IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782662-LTC2436-1IGN# PBF Series: microPOWER Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2436-1 Categories: Integrated Circuits (ICs) Sampling Rate: 6.8 Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): AK5351-VF; TC3404VPEG; TC3404VQR; TC3404VQRTR; Introduction Date: February 03, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782662-LTC2436-1IGN#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: MUX-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2436-1
Categories: Integrated Circuits (ICs)
Sampling Rate: 6.8
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): AK5351-VF; TC3404VPEG; TC3404VQR; TC3404VQRTR;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782662-LTC2436-1IGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2436-1IGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details