Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2410CGN#PBF 782642-LTC2410CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782642-LTC2410CGN#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2410 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MCP3421A5T-E/CH; MCP3551-E/MS; MCP3421A2T-E/CH; MCP3421A6T-E/CH; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782642-LTC2410CGN#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2410 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MCP3421A5T-E/CH; MCP3551-E/MS; MCP3421A2T-E/CH; MCP3421A6T-E/CH; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2410CGN#PBF
782642-LTC2410CGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2410CGN#PBF 782642-LTC2410CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782642-LTC2410CGN#PB F Series: microPOWER Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 24 Number of Converters: 1 Family Name: LTC2410 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MCP3421A5T-E/CH; MCP3551-E/MS; MCP3421A2T-E/CH; MCP3421A6T-E/CH; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782642-LTC2410CGN#PBF
Series: microPOWER
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 24
Number of Converters: 1
Family Name: LTC2410
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MCP3421A5T-E/CH; MCP3551-E/MS; MCP3421A2T-E/CH; MCP3421A6T-E/CH;
Introduction Date: April 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782642-LTC2410CGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2410CGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 12-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details