Manufacturer: Linear Technology
Win Source Part Number: 782630-LTC2391CUK-16
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC2391
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ADS8517IDWR; ADS8517IBDWR; ADS8517IDWG4; ADS8517IBDWRG4;
Introduction Date: February 05, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782630-LTC2391CUK-16#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2391CUK-16#PBF |
| Interface Type | Parallel; SPI; SPI, Parallel |