Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389CUK-18#TRPBF 782624-LTC2389CUK-18#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782624-LTC2389CUK-18 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 18 Number of Converters: 1 Family Name: LTC2389-18 Categories: Integrated Circuits (ICs) Sampling Rate: 2.5M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC76KG; ADC700BH; Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782624-LTC2389CUK-18 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 18 Number of Converters: 1 Family Name: LTC2389-18 Categories: Integrated Circuits (ICs) Sampling Rate: 2.5M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC76KG; ADC700BH; Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389CUK-18#TRPBF
782624-LTC2389CUK-18#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389CUK-18#TRPBF 782624-LTC2389CUK-18#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782624-LTC2389CUK-18 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 18 Number of Converters: 1 Family Name: LTC2389-18 Categories: Integrated Circuits (ICs) Sampling Rate: 2.5M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC76KG; ADC700BH; Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782624-LTC2389CUK-18#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Pseudo-Differential
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 18
Number of Converters: 1
Family Name: LTC2389-18
Categories: Integrated Circuits (ICs)
Sampling Rate: 2.5M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): ADC76JM; ADC700RH; ADC76KG; ADC700BH;
Introduction Date: March 27, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782624-LTC2389CUK-18#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2389CUK-18#TRPBF
Interface Type Parallel; SPI; SPI, Parallel
Unlock Full Specs
to access all available technical data

Similar Products