Manufacturer: Linear Technology
Win Source Part Number: 782616-LTC2381CMS-16
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.375 V ~ 2.625 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2381
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): SP8531KN; SP8531AS; SP8531KS; SP8531BS;
Introduction Date: August 30, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782616-LTC2381CMS-16#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2381CMS-16#PBF |
| Interface Type | SPI; SPI |