Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2381CDE-16#PBF 782614-LTC2381CDE-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782614-LTC2381CDE-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 16 Number of Converters: 1 Family Name: LTC2381 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 16-DFN (4x3) Alternative Parts (Cross-Reference): MAX176AEWE+T; MAX176AEWE+; ADS7835PB; ADS7835P; Introduction Date: August 30, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782614-LTC2381CDE-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 16 Number of Converters: 1 Family Name: LTC2381 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 16-DFN (4x3) Alternative Parts (Cross-Reference): MAX176AEWE+T; MAX176AEWE+; ADS7835PB; ADS7835P; Introduction Date: August 30, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2381CDE-16#PBF
782614-LTC2381CDE-16#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2381CDE-16#PBF 782614-LTC2381CDE-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782614-LTC2381CDE-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.375 V ~ 2.625 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.375 V ~ 2.625 V Resolution: 16 Number of Converters: 1 Family Name: LTC2381 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 16-DFN (4x3) Alternative Parts (Cross-Reference): MAX176AEWE+T; MAX176AEWE+; ADS7835PB; ADS7835P; Introduction Date: August 30, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782614-LTC2381CDE-16#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.375 V ~ 2.625 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2381
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 16-DFN (4x3)
Alternative Parts (Cross-Reference): MAX176AEWE+T; MAX176AEWE+; ADS7835PB; ADS7835P;
Introduction Date: August 30, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782614-LTC2381CDE-16#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2381CDE-16#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details